Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 355pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 1.1 Ohm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102895-STD4NS25T4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian STD4NS25T4 CAD Model

Description

Product Overview: STD4NS25T4 MOSFET from STMicroelectronics

The STD4NS25T4 is a cutting-edge N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is designed to meet a wide range of power management requirements, particularly in the automotive industry, and is well-suited for a variety of applications, including DC-DC converters, load switches, and motor control circuits.

Key Features

  • Device Type: N-channel MOSFET
  • Package: DPAK (TO-252) - A surface-mount package that offers good thermal performance and is suitable for compact PCB layouts.
  • Drain-source Voltage (V<sub>DS): 250V - Provides a high breakdown voltage suitable for applications with higher operating voltages.
  • Continuous Drain Current (I<sub>D): 4A - Capable of handling significant current for a range of power applications.
  • On-resistance (R<sub>DS(on)): 0.85 Ohm - Low on-resistance ensures reduced power dissipation and improved efficiency.
  • Gate Charge (Q<sub>g): 10 nC - A low gate charge that allows for fast switching and reduced switching losses.

Performance and Efficiency

The STD4NS25T4 MOSFET is engineered for performance and efficiency. With its low on-resistance and gate charge, it minimizes conduction and switching losses, which is crucial for power-sensitive applications. The device's high drain-source voltage rating allows it to operate safely in circuits with high voltage requirements, providing designers with a versatile and robust power management solution.

Applications

This MOSFET is suitable for a broad range of applications, including:

  • Switching regulators
  • Power management systems
  • DC-DC converters
  • Motor control units
  • Automotive applications
  • High-efficiency power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The STD4NS25T4 MOSFET is no exception, offering excellent reliability and performance for sophisticated electronic systems. Whether you're designing for automotive, industrial, or consumer applications, this MOSFET will help you achieve efficient and reliable power management.

You May Also Be Interested in

Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8281 $66.2480
195+ $0.6796 $132.5220
295+ $0.6582 $194.1690
410+ $0.6369 $261.1290
530+ $0.6158 $326.3740
705+ $0.5522 $389.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,390 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention