EN
  • EN
  • DE

L6722

Part No L6722
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-VFQFPN (6x6)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Supply Voltage 7V ~ 15V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VFQFPN (6x6)
Family Name L6722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922625-L6722
Ultra Librarian 3D Model Ultra Librarian L6722 CAD Model

Description

The L6722 is a highly integrated and feature-rich power controller designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced power management IC is tailored for precise control of multiple power rails within complex electronic systems. Its versatility makes it an ideal choice for applications such as desktop and notebook PCs, servers, and industrial systems where efficient power regulation is crucial.

At the heart of the L6722 is a multi-phase synchronous buck controller, which allows for efficient voltage conversion with excellent thermal performance. This is particularly important in high-performance systems where power efficiency and heat management are key to maintaining system stability and extending product life.

The device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of applications. Its integrated drivers and bootstrap diodes minimize external component count, simplifying design and reducing bill of materials costs.

One of the standout features of the L6722 is its dynamic voltage identification (VID) capability, which dynamically adjusts the output voltage in response to processor load changes. This helps to reduce power consumption and improve overall system efficiency. Additionally, the controller's embedded gate drivers provide robust and efficient MOSFET switching, further enhancing the power system's performance.

The L6722 also comes with a host of protection features, including overvoltage, undervoltage, overcurrent, and thermal protection, safeguarding the system against a range of potential faults and ensuring reliable operation under various conditions.

For designers and engineers looking to streamline their power management solutions, the L6722 offers a compact, efficient, and reliable option backed by STMicroelectronics' reputation for quality and performance. With its advanced features and flexible design, the L6722 stands out as a superior choice for modern power supply designs.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1998 $90.3996
4+ $37.0871 $148.3484
5+ $35.9286 $179.6430
7+ $34.7690 $243.3830
9+ $33.6105 $302.4945
12+ $30.1340 $361.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess