EN
  • EN
  • DE

L6730D

Part No L6730D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 14V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-HTSSOP
Base Product Number L6730
Standard Package 1,480 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611760-L6730D
Ultra Librarian 3D Model Ultra Librarian L6730D CAD Model

Description

The L6730D from STMicroelectronics is a highly integrated and efficient DC/DC converter designed for a variety of applications. This advanced power management integrated circuit (PMIC) is engineered to provide a flexible and robust solution for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features

  • Adjustable Output Voltage: The L6730D allows users to set the output voltage from 0.8V to the input voltage, ensuring compatibility with a wide range of devices and applications.
  • High Efficiency: With its synchronous rectification and low dropout operation, the L6730D maximizes efficiency, which is crucial for battery-powered devices.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • Programmable Soft-Start: The soft-start feature minimizes inrush current during startup, providing protection to both the converter and the load.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures the device operates within safe temperature limits, protecting against overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at insufficient voltages, which could lead to unreliable performance.

Applications

The versatility of the L6730D makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA power supplies
  • Industrial power systems
  • Networking and telecom equipment

Technical Specifications

With an input voltage range of 4.5V to 14V, the L6730D can deliver an output current of up to 3A, making it a versatile choice for various low-power applications. Its high switching frequency, which can be programmed up to 1MHz, allows for the use of smaller external components, reducing the overall footprint and bill of materials.

Conclusion

The L6730D from STMicroelectronics is a testament to the company's commitment to providing innovative power solutions that meet the evolving needs of modern electronics. With its comprehensive feature set and high degree of integration, the L6730D is an excellent choice for designers looking to enhance power efficiency and reliability in their next project.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0166 $60.4980
70+ $1.6551 $115.8570
110+ $1.6031 $176.3410
150+ $1.5512 $232.6800
195+ $1.4992 $292.3440
260+ $1.3444 $349.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess