EN
  • EN
  • DE

L6751BTR

Part No L6751BTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DGTL DUAL 68VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR, Intel VR12, AMD SVI
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 68-QFN (8x8)
Win Source Part Number 1051328-L6751BTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6751BTR CAD Model

Description

The L6751BTR is a sophisticated controller component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced controller is part of the L675x series, known for their high-performance and energy-efficient operation. The L6751BTR is specifically tailored for managing DC-DC converters and is widely used in applications that require precise voltage regulation and power management.

The L6751BTR boasts an array of features that make it an ideal choice for a variety of power supply applications. It integrates a high-speed operational amplifier, providing fast transient response and excellent loop stability. The controller operates at a high switching frequency, which allows for the use of smaller external components, reducing the overall size and cost of the power supply design.

With its built-in voltage feed-forward feature, the L6751BTR ensures consistent performance despite variations in input voltage, maintaining output accuracy. It also includes over-voltage, under-voltage, and over-current protection mechanisms that safeguard the system from potential damage caused by abnormal operating conditions.

The L6751BTR's soft-start function minimizes inrush current during startup, contributing to the longevity of the power supply and the end application. Its power-saving mode enhances efficiency at light loads, making it a suitable choice for energy-sensitive designs. Additionally, the controller supports synchronous rectification, which further improves efficiency by reducing power losses.

The device is available in a compact VFQFPN package, which is ideal for space-constrained applications. The L6751BTR is designed for a wide range of uses, including server and telecom power supplies, industrial power systems, and consumer electronics that demand reliable and efficient power conversion.

Overall, the L6751BTR controller from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0768 $61.1520
35+ $3.3450 $117.0750
54+ $3.2405 $174.9870
74+ $3.1360 $232.0640
96+ $3.0314 $291.0144
128+ $2.7179 $347.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess