EN
  • EN
  • DE

L6910STR

Part No L6910STR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC Cntrlr Single-OUT Sync Buck 5V to 12V Input 16-Pin SO N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Operating Supply Voltage 12 V
Output Current 1.3 A
Packaging Tape & Reel
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1002347-L6910STR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6910STR CAD Model

Description

The L6910STR is a high-efficiency, step-down monolithic power switching regulator designed by STMicroelectronics to deliver outstanding performance for advanced electronic systems. Operating at a switching frequency of up to 1 MHz, the L6910STR is ideal for applications that demand high power density and efficiency, such as telecommunications, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The L6910STR is capable of providing an efficiency of up to 95%, which makes it suitable for energy-sensitive applications.
  • Versatile Input Voltage: It supports a wide input voltage range from 2.9V to 18V, allowing it to be used in a variety of power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, ensuring compatibility with a broad range of devices and systems.
  • High-Frequency Operation: With its ability to operate at a high switching frequency, the L6910STR enables the use of small external components, reducing the overall solution size.
  • Protection Features: It includes a full set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing system reliability.

Applications

The L6910STR is well-suited for a variety of applications, including, but not limited to:

  • Portable and mobile devices
  • Networking equipment such as routers and switches
  • Industrial power systems
  • Point-of-load conversions
  • Computer peripherals

Design and Integration

Integrating the L6910STR into a design is straightforward, thanks to its minimal external component requirement. The high switching frequency allows for the use of small surface-mount inductors and capacitors, which is beneficial for designs where space is at a premium. Additionally, its thermal performance is optimized for high-power applications, ensuring reliable operation under varying conditions.

Ordering Information

The L6910STR is available in a compact VFQFPN 16 package, providing a space-efficient solution for modern electronic designs. For ordering and detailed technical information, please refer to the official STMicroelectronics website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess