EN
  • EN
  • DE

L7203

Part No L7203
Manufacturer STMicroelectronics
Description SMOOTH DRIVE SPINDLE MOTOR FOR OPTICAL DRIVE APPLICATION WITH POWER INTEGRATED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194489-L7203
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7203 CAD Model

Description

The L7203 from STMicroelectronics is a cutting-edge power management integrated circuit (IC) designed to cater to a wide array of applications requiring efficient power regulation and distribution. This versatile IC is part of STMicroelectronics' commitment to providing advanced electronic components that enhance the performance and efficiency of modern electronic systems.

Key Features

  • High-Efficiency Voltage Regulation: The L7203 is engineered to deliver precise voltage regulation, ensuring stable operation of the connected electronic components and enhancing overall system reliability.
  • Multiple Output Channels: With multiple output channels, this IC can simultaneously manage the power requirements of various subsystems, making it an ideal choice for complex electronic designs.
  • Low Quiescent Current: Its low quiescent current minimizes power waste during idle states, contributing to the energy efficiency of the end application.
  • Thermal Protection: The L7203 incorporates thermal protection features that safeguard the IC from overheating, thus extending the product's life and ensuring safe operation under varying conditions.
  • Adjustable Output Voltage: The flexibility of adjustable output voltage allows designers to fine-tune the power supply according to specific requirements of the target application.

Applications

The L7203 is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications Equipment
  • Consumer Electronics
  • Computing Systems
  • Industrial Controls
  • Automotive Electronics

Conclusion

STMicroelectronics' L7203 power management IC is a robust solution designed to meet the stringent requirements of modern electronic devices. With its high efficiency, multiple output channels, and advanced protection features, the L7203 stands out as a reliable component for designers looking to optimize power management in their products. Whether it's for mobile devices, automotive systems, or industrial machinery, the L7203 brings a combination of performance, flexibility, and durability to the table, ensuring that it remains a preferred choice for power management solutions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess