Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Win Source Part Number 292457-L7805AC2T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7805AC2T CAD Model

Description

STMicroelectronics L7805AC2T Voltage Regulator

The L7805AC2T from STMicroelectronics is a fixed linear voltage regulator integrated circuit, part of the popular L78 series known for their high reliability, ease of use, and robustness. Designed to provide a steady 5V output voltage, this component is a staple in electronic circuits that require a stable voltage supply. It is particularly suitable for applications that demand a simple and efficient solution to convert a higher input voltage down to a steady 5 volt level.

Key Features

  • Output Voltage: Precisely regulated 5V output, with a tight output tolerance of 2% at 25°C, which ensures consistent performance across various conditions.
  • Output Current: Capable of supplying up to 1.5A of output current, making it suitable for a wide range of applications from powering small microcontrollers to more demanding circuits.
  • Thermal Overload Protection: Features built-in thermal overload protection that shuts down the regulator to prevent damage in the event of excessive power dissipation.
  • Short Circuit Protection: Inclusion of short circuit protection enhances the safety and longevity of the regulator and the circuit it protects.
  • Safe Area Protection: The regulator has safe area protection, which limits the IC power dissipation preventing catastrophic failures.
  • Wide Input Voltage Range: Designed to handle input voltages from up to 35V, which provides flexibility for use in various power supply configurations.

Applications

The L7805AC2T voltage regulator is an excellent choice for a broad array of electronic applications, including:

  • Consumer Electronics: Power supplies for radios, televisions, and computers.
  • Industrial: Automation systems, robotic systems, and other control-driven equipment.
  • Automotive: Electronic systems that require a stable 5V supply.
  • Telecommunications: Power management solutions within communication infrastructure.

With its TO-220 package, the L7805AC2T is easy to integrate into a variety of circuit designs. Its three-pin design is straightforward to work with, and its robustness makes it an ideal choice for both hobbyist projects and professional applications. STMicroelectronics' commitment to quality ensures that the L7805AC2T voltage regulator is a reliable component for any electronic design requiring a fixed 5V power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to $0.4279
ECAD model for NCP177BMX330TCG
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2413
ECAD model for NCV1117DTARKG
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $1.1706
ECAD model for R1524H050B-T1-KE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention