EN
  • EN
  • DE

L78L33ABD13TR

Part No L78L33ABD13TR
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194566-L78L33ABD13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L33ABD13TR CAD Model

Description

STMicroelectronics L78L33ABD13TR Voltage Regulator

The L78L33ABD13TR is a fixed output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L78L series, which is renowned for providing low current, fixed voltage regulation with high efficiency. The L78L33ABD13TR is specifically designed to deliver a constant 3.3V output, making it an ideal choice for low-power applications that require a stable voltage supply.

This voltage regulator comes in a compact DPAK (TO-252) surface-mount package, which is well-suited for automated assembly processes and applications where space is at a premium. The small footprint of the device allows for efficient use of PCB real estate, which is crucial in modern electronic designs.

The L78L33ABD13TR is capable of providing up to 100mA of output current, which is sufficient for a wide range of low-power devices such as microcontrollers, sensors, and small electronic circuits. It features thermal overload protection and short-circuit protection, ensuring the safety and reliability of the device under various operating conditions. Additionally, the regulator offers low dropout performance, which enhances its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.

One of the key benefits of using the L78L33ABD13TR voltage regulator is its ease of implementation. The device requires only two external capacitors for stable operation – one on the input and one on the output. This simplicity facilitates rapid design cycles and helps reduce the overall cost of the final product.

STMicroelectronics has designed the L78L33ABD13TR with a wide range of applications in mind, including battery-powered devices, portable electronics, and low-power instrumentation. Its consistent performance and reliability make it a preferred choice for designers seeking a cost-effective voltage regulation solution without compromising on quality.

In summary, the L78L33ABD13TR from STMicroelectronics is a highly reliable and efficient fixed voltage regulator that offers a straightforward solution for stabilizing the power supply in a variety of low-power electronic applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,180 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess