The L78M12CDT is a robust linear voltage regulator from STMicroelectronics, a leading name in the semiconductor industry. This particular model is part of the L78M series, which is renowned for providing stable output voltages and high levels of reliability. The L78M12CDT is designed to offer a fixed positive output voltage of 12V, making it an ideal choice for a wide range of electronic applications that require a regulated power supply.
Key Features
- Output Voltage: Fixed output at 12V with an output current capability of up to 500 mA, which is sufficient for a variety of low-power devices and circuits.
- Input Voltage Range: The device can handle an input voltage range from 14.7V to 35V, providing flexibility in various power supply scenarios.
- Thermal Overload Protection: The L78M12CDT is equipped with internal thermal shutdown mechanisms that prevent damage from overheating, ensuring long-term stability and safety.
- Short Circuit Protection: In addition to thermal protection, the device also includes short circuit protection, which helps to safeguard the regulator and the connected components in case of a fault.
- Output Tolerance: The output voltage tolerance is specified within ±4%, which guarantees a consistent and precise voltage for sensitive electronic circuits.
- Package: Enclosed in a TO-220 package, the L78M12CDT is designed for easy mounting on printed circuit boards with adequate heat sinking capabilities.
Applications
The L78M12CDT voltage regulator is suitable for a diverse array of applications, including but not limited to:
- Consumer Electronics
- Automotive Electronics
- Telecommunication Systems
- Power Management Solutions
- Battery-Powered Devices
Conclusion
With its combination of features such as thermal overload protection, short circuit protection, and a reliable fixed output, the L78M12CDT from STMicroelectronics is an excellent choice for designers looking for a dependable voltage regulator. Its wide input voltage range and robust package make it versatile for a multitude of applications, ensuring optimal performance in various electronic systems.