Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.7 V ~ 30 V
Current - Output (Maximum) 2A
Rds On (Typ) 500 mOhm
Fault Protection Open Load Detect, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-20
Win Source Part Number 778223-L9651-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9651-TR CAD Model

Description

Introducing the L9651-TR from STMicroelectronics

The L9651-TR is a cutting-edge device designed by STMicroelectronics, a global leader in semiconductor solutions. This product is a testament to the company's commitment to innovation and excellence in the field of automotive electronics.

Robust Design for Automotive Applications

The L9651-TR is specifically engineered for the rigorous demands of automotive applications. It is a solenoid driver integrated circuit that offers unparalleled performance in controlling actuators within vehicles. Its robust design ensures reliable operation under the harsh conditions typically found in automotive environments, including extreme temperatures, vibrations, and electrical noise.

Key Features

  • High-Voltage Capability: The device is capable of handling high voltages, making it suitable for a wide range of automotive applications.
  • Diagnostic Functions: It includes built-in diagnostic features that help in detecting and reporting faults, which is crucial for maintaining the safety and reliability of the vehicle's systems.
  • Protection Features: The L9651-TR is equipped with multiple protection features such as overcurrent, overtemperature, and under-voltage lockout, ensuring the longevity and safety of the device.
  • Flexible Interface: It offers a flexible interface that is compatible with various microcontroller outputs, allowing for seamless integration into existing automotive systems.

Applications

The versatility of the L9651-TR makes it an ideal choice for a variety of applications within the automotive sector. It is commonly used in engine control units, transmission control modules, and other vehicle systems requiring precise actuator control.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L9651-TR is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently over time and under varying conditions. When choosing the L9651-TR, customers can be confident in a product that delivers both performance and durability.

For more information on the L9651-TR, including detailed specifications and purchasing options, visit the STMicroelectronics website or contact their sales team.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to €2.2551
ECAD model for MC10XS3535DHFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to €66.3974
ECAD model for MC33982BPNA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €40.5526 €81.1051
3+ €33.2740 €99.8219
5+ €32.2341 €161.1705
6+ €31.1943 €187.1659
8+ €30.1546 €241.2364
11+ €27.0350 €297.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,690 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention