EN
  • EN
  • DE

L9686MD013TR

Part No L9686MD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC AUTOMOTIVE DIR IND 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -20°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 128679-L9686MD013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9686MD013TR CAD Model

Description

STMicroelectronics L9686MD013TR: A Robust Automotive System Basis Chip

The L9686MD013TR from STMicroelectronics is a highly-integrated system basis chip designed to meet the rigorous demands of automotive applications. It is part of the L9686 series, renowned for its reliability and performance in vehicle electronics. This particular model is tailored for use in advanced automotive systems, providing an efficient interface between the microcontroller and the physical layer of the communication bus.

Key Features

  • High-Voltage Capability: The L9686MD013TR is engineered to handle the high-voltage requirements typical in automotive environments, ensuring consistent performance and safety.
  • Robust Communication: It supports CAN (Controller Area Network) interfaces, which are essential for in-vehicle networks, providing reliable data transmission among various electronic control units (ECUs).
  • Power Management: With integrated power management features, it helps to optimize power consumption and improve the overall efficiency of the system it is integrated into.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, a critical feature for components exposed to the varying temperatures of an automotive setting.

Applications

The L9686MD013TR is an ideal component for a range of automotive applications, including:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the L9686MD013TR is no exception. It adheres to stringent automotive quality standards, ensuring long-term reliability. The device comes in a compact, surface-mount package, making it suitable for space-constrained applications while also being easy to integrate into a variety of circuit designs.

In summary, the L9686MD013TR from STMicroelectronics is a versatile system basis chip that provides robust communication, efficient power management, and reliable performance for automotive electronics. Its integration into a vehicle's electronic system contributes to the advancement of automotive technology, enhancing both the safety and functionality of modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess