EN
  • EN
  • DE

L9709TR

Part No L9709TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AED SMARTPOWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series *
Manufacturer Homepage www.st.com
Win Source Part Number 754135-L9709TR
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian L9709TR CAD Model

Description

The L9709TR is a sophisticated power management integrated circuit (IC) designed by STMicroelectronics, a leader in the semiconductor industry. This IC is specifically engineered to cater to the demanding requirements of automotive applications, providing a reliable and efficient power management solution for modern vehicles.

The L9709TR is part of STMicroelectronics' extensive portfolio of automotive-grade products, designed to withstand the harsh conditions typical of automotive environments. It operates over a wide temperature range and is qualified according to AEC-Q100 standards, ensuring high reliability and performance under the extreme thermal and electrical conditions found in automotive applications.

One of the key features of the L9709TR is its ability to manage multiple power rails within a vehicle's electronic system. It integrates various functions such as voltage regulation, control, and protection features, which are essential for maintaining the stability and safety of the vehicle's electronic subsystems. The IC's efficient power conversion helps to reduce energy loss, thereby enhancing the overall energy efficiency of the vehicle.

The L9709TR also boasts a robust protection scheme that safeguards against overcurrent, overvoltage, undervoltage, and overtemperature conditions, ensuring the longevity and reliability of the IC and the systems it powers. This level of protection is critical in automotive applications where failure of electronic components can lead to serious safety issues.

With its compact form factor, the L9709TR is ideal for space-constrained applications. It is available in a surface-mount package that allows for easy integration into various automotive electronic modules, including engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).

STMicroelectronics' commitment to innovation is evident in the L9709TR, which reflects the company's dedication to providing advanced solutions for the automotive industry. By choosing the L9709TR, manufacturers can expect a product that delivers high performance, durability, and the utmost in power management efficiency, making it an excellent choice for the next generation of automotive electronics.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.4359
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
ON Semiconductor
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess