EN
  • EN
  • DE

MAX30001CWV+

Part No MAX30001CWV+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC BIOPOTENTIAL AFE 30WLP / Biopotential AFE 30-WLP (2.74x2.93)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Strip
Product Status Active
Type Biopotential AFE
Applications Heart Rate Monitoring
Mounting Type Surface Mount
Package / Case 30-WFBGA, WLBGA
Supplier Device Package 30-WLP (2.74x2.93)
Base Product Number MAX30001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357126-MAX30001CWV+
Ultra Librarian 3D Model Ultra Librarian MAX30001CWV+ CAD Model

Description

The MAX30001CWV+ is a high-performance, single-channel, integrated biopotential and bioimpedance analog front end solution from Maxim Integrated, designed for wearable applications in fitness, health monitoring, and medical diagnostics. It is specifically engineered to meet the stringent requirements for advanced heart-rate monitoring and fitness tracking devices.

Key Features

  • Integrated Biopotential (ECG, R-to-R) and Bioimpedance (BioZ) Channels: This device offers a versatile solution for capturing both ECG signals and bioimpedance measurements, enabling a wide range of health monitoring capabilities.
  • Low Power Consumption: The MAX30001CWV+ is optimized for power-sensitive applications, ensuring long battery life in portable devices.
  • High Resolution: With its high-resolution ADC, the device provides precise signal acquisition, which is critical for accurate heart rate detection and analysis.
  • Pace Detection: The inclusion of pace detection makes it suitable for advanced cardiac monitoring, where detecting the pace of the heart is crucial.
  • Lead-On Detection: The device features an integrated lead-on detection system, which is essential for ensuring proper sensor attachment and signal integrity.

Applications

The MAX30001CWV+ is ideal for a variety of applications that require reliable and accurate biometric data acquisition, such as:

  • Wearable ECG and Heart Rate Monitors
  • Fitness and Activity Trackers
  • Portable Medical Devices
  • Remote Patient Monitoring Systems
  • Biometric Authentication Devices

Technical Specifications

The device operates within a supply voltage range of 1.7V to 3.6V, making it compatible with most battery-operated systems. It also features a wide dynamic range and a configurable data rate to accommodate various application needs. The MAX30001CWV+ comes in a compact, 30-bump wafer-level package (WLP), which is highly suited for space-constrained designs.

Conclusion

With its advanced features and compact size, the MAX30001CWV+ from Maxim Integrated is a sophisticated solution for next-generation, high-accuracy biopotential and bioimpedance applications. It empowers designers to create innovative health and wellness devices that can deliver clinical-grade data in a user-friendly format.

You May Also Be Interested in

Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Infineon Technologies
Lowest to $2.4359
Infineon Technologies
Lowest to $9.8383
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,374 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess