Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73664-L9735
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9735 CAD Model

Description

STMicroelectronics Product L9735 Overview

The L9735 from STMicroelectronics is a versatile and robust octal low-side driver designed to manage a wide range of automotive applications. This device is particularly suited for driving inductive, resistive, or capacitive loads, making it an integral component in modern vehicle electronic systems. The L9735's key features enable it to deliver reliable performance for controlling power functions within a vehicle.

Key Features

  • Eight Low-Side Channels: The L9735 is equipped with eight independent low-side channels, which can be used to drive a variety of loads.
  • High Output Current Capability: Each channel can handle a significant amount of current, ensuring that the device can drive even power-hungry loads without issue.
  • Integrated Protection: The device includes overtemperature protection, as well as open-load detection in off-state, which helps to safeguard the device and the system it's controlling against potential damage.
  • Diagnostic Functions: The built-in diagnostic capabilities allow for monitoring the status of each output, which is crucial for ensuring system reliability and performance.
  • Versatile Supply Voltage Range: The L9735 can operate over a wide supply voltage range, accommodating the varying electrical environments found in automotive applications.
  • Serial Peripheral Interface (SPI): The inclusion of an SPI interface facilitates communication with a microcontroller, providing control and feedback with minimal wiring.

Applications

The L9735 is ideal for a multitude of automotive applications. These include, but are not limited to:

  • Lamp driving
  • Engine control units
  • Body control modules
  • DC motor control

In summary, the L9735 from STMicroelectronics is a highly capable octal low-side driver that offers robust performance for automotive systems. Its ability to handle high currents, coupled with its comprehensive protection and diagnostic features, makes it a go-to choice for developers looking to enhance the reliability and functionality of vehicle electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $0.7684
ECAD model for LTA809FA-SYB
Lite-On Inc.
Need more? Email Us
ECAD model for LT2M24A
Linear Technology
Need more? Email Us
ECAD model for LT4066EUF
Maglayers
Need more? Email Us
ECAD model for LTB-2012-2G4H6-B14
Linear Technology
Need more? Email Us
ECAD model for LT941IS8-3.3
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for LTA605F-A2-TE2
Maglayers
Lowest to $0.1182
ECAD model for LTB-2012-2G4H6-A3
Linear Technology
Need more? Email Us
ECAD model for LT6653AHS6-3#TRPBF
NXP / Nexperia
Lowest to $0.7529
ECAD model for LTA1002NT/N1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8113 $78.8113
3+ $64.6658 $193.9974
4+ $62.6452 $250.5808
5+ $60.6232 $303.1160
6+ $58.6027 $351.6162
8+ $52.5409 $420.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention