EN
  • EN
  • DE

L9953LXPTR

Part No L9953LXPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DVR DOOR ACTUATOR POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Door Actuator
Operating Supply Current 7mA
Supply Voltage - Operating 7 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 1051442-L9953LXPTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian L9953LXPTR CAD Model

Description

Product Overview: L9953LXPTR by STMicroelectronics

The L9953LXPTR is a state-of-the-art automotive door actuator driver manufactured by STMicroelectronics. This advanced piece of technology is designed to manage and drive power windows, mirrors, and other door-related functions in modern vehicles. The L9953LXPTR integrates multiple features to provide a compact and efficient solution for automotive door systems.

Key Features

  • Versatile Power Management: The L9953LXPTR offers a wide range of voltage operation, typically from 5.5V to 28V, enabling it to handle the various power requirements of door actuators.
  • Multiplexed Communication Interface: With an integrated SPI interface, the device allows for seamless communication with the main automotive controller, facilitating the exchange of commands and status information.
  • High Output Current: The device is capable of delivering high output current to drive the motors and actuators within the door module efficiently.
  • Diagnostic Functions: It comes with built-in diagnostic capabilities that help detect and manage faults such as open load, overtemperature, and short circuit conditions, ensuring reliable operation and safety.
  • Protection Features: The L9953LXPTR is equipped with numerous protection features, including undervoltage shutdown, load dump protection, and overcurrent protection, safeguarding the device and the system it controls against various electrical hazards.

Applications

STMicroelectronics' L9953LXPTR is ideal for a range of automotive applications, particularly in the domain of door zone systems. It is commonly used for:

  • Power window control
  • Power mirror positioning and folding
  • Door lock control
  • Other door actuator-related functions

Quality and Reliability

As with all STMicroelectronics products, the L9953LXPTR is designed with a focus on quality and reliability. The device is built to meet the stringent requirements of the automotive industry, ensuring performance and durability in harsh automotive environments. Whether for OEM or aftermarket applications, the L9953LXPTR stands as a robust and reliable choice for automotive door systems.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9196 $51.6784
10+ $10.6007 $106.0070
15+ $10.2694 $154.0410
21+ $9.9381 $208.7001
27+ $9.6069 $259.3863
35+ $8.6131 $301.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess