EN
  • EN
  • DE

L9960TR

Part No L9960TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRVR SPI PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 170°C (TJ)
Mounting Surface Mount
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 EPD
Family Name L9960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17609-1, 497-17609-6-ND, 497-L9960DKR, 497-17609-2, L9960TR-ND, 497-17609-6, 497-L9960TR, 497-17609-1-ND, 497-17609-2-ND, 497-L9960CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876635-L9960TR
Ultra Librarian 3D Model Ultra Librarian L9960TR CAD Model

Description

The L9960TR from STMicroelectronics is a state-of-the-art automotive processor designed for advanced applications in vehicle systems. This high-performance product is part of STMicroelectronics' extensive portfolio of automotive-grade integrated circuits, which are engineered to meet the rigorous standards of the automotive industry.

The L9960TR is built to facilitate robust and efficient management of vehicle dynamics and motor control. Its integration capabilities make it an ideal choice for a variety of automotive applications, including electric power steering, active suspension systems, and brake control. The processor is designed to deliver exceptional performance and reliability, ensuring optimal vehicle safety and control.

Featuring cutting-edge technology, the L9960TR is manufactured with a focus on power efficiency and electromagnetic compatibility (EMC), which are critical factors in the automotive environment. With its advanced architecture, this processor is capable of delivering high-speed signal processing, which is essential for real-time control and decision-making in modern vehicles.

Key Features:

  • Automotive-grade reliability and performance
  • High-speed signal processing for real-time applications
  • Enhanced power efficiency for reduced energy consumption
  • Excellent electromagnetic compatibility (EMC)
  • Support for advanced vehicle dynamics and motor control systems

The L9960TR is provided in a robust package that is designed to withstand the harsh conditions commonly found in automotive environments, such as high temperatures, vibration, and moisture. This ensures that the processor maintains its performance over the entire lifespan of the vehicle.

STMicroelectronics is committed to innovation and sustainability, and the L9960TR is a testament to this commitment. The processor not only meets current automotive standards but is also designed with future advancements in vehicle technology in mind. With the L9960TR, manufacturers can expect a product that will help them create safer, more efficient, and more reliable vehicles for the consumers of today and tomorrow.

You May Also Be Interested in

ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7059 $51.7649
26+ $3.8613 $100.3938
41+ $3.7406 $153.3646
56+ $3.6199 $202.7144
72+ $3.4993 $251.9496
96+ $3.1373 $301.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess