EN
  • EN
  • DE
  • IT

L9963-TR

Part No L9963-TR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 4-14CL 64TQFP / Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 4 ~ 14
Fault Protection Over Current
Interface SPI
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number L9963
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353582-L9963-TR
Ultra Librarian 3D Model Ultra Librarian L9963-TR CAD Model

Description

Introducing the L9963-TR Battery Management System from STMicroelectronics

The L9963-TR is a state-of-the-art battery management system (BMS) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced integrated circuit is specifically engineered for the robust demands of automotive applications, particularly electric and hybrid vehicles. The L9963-TR plays a crucial role in monitoring and managing the state of lithium-ion battery packs to ensure safety, longevity, and optimal performance.

Key Features of the L9963-TR

  • High Precision: The L9963-TR provides high-accuracy measurements of cell voltage, current, and temperature, enabling precise control over the battery pack's state of charge (SoC) and state of health (SoH).
  • Cell Balancing: With its integrated cell balancing functions, the L9963-TR can actively balance the charge across the cells, which is essential for maintaining the battery pack's efficiency and extending its lifespan.
  • Advanced Diagnostics: The device includes comprehensive diagnostic features that ensure the reliability and safety of the battery system by detecting and reporting any faults or abnormalities.
  • Communication Protocols: It supports a range of communication protocols, including CAN (Controller Area Network), which allows for seamless integration with the vehicle's onboard systems and enables real-time monitoring and control.

Robust and Reliable

The L9963-TR is built to withstand the harsh environments typical of automotive applications. It is designed with a robust construction that ensures reliable operation over a wide temperature range and under various stress conditions. Its small form factor and low power consumption make it an ideal choice for space-constrained and energy-efficient designs.

Applications

STMicroelectronics' L9963-TR is not limited to electric and hybrid vehicles; it is also suitable for a range of applications that require reliable battery management, such as energy storage systems, backup power supplies, and more.

With the L9963-TR, manufacturers and designers can create battery management systems that not only protect and extend the life of battery packs but also enhance the overall performance and reliability of their automotive products. Trust in the quality and innovation of STMicroelectronics to drive your battery management solutions forward.

You May Also Be Interested in

Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8367 $80.5101
6+ $22.0199 $132.1194
10+ $21.3317 $213.3170
13+ $20.6437 $268.3681
17+ $19.9555 $339.2435
22+ $17.8912 $393.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess