EN
  • EN
  • DE

MC34PF1550A4EP

Part No MC34PF1550A4EP
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description POWER MANAGEMENT IC: 3 BUCK REGS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000905-MC34PF1550A4EP
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MC34PF1550A4EP CAD Model

Description

Introducing the MC34PF1550A4EP Power Management IC from NXP

The MC34PF1550A4EP, from the renowned semiconductor manufacturer NXP, is a cutting-edge Power Management Integrated Circuit (PMIC) designed for the rigorous demands of automotive and industrial applications. This high-performance component is engineered to provide reliable and efficient power supply solutions, ensuring optimal operation of electronic systems in a variety of challenging environments.

Key Features:

  • Multiple Output Regulators: The MC34PF1550A4EP is equipped with a versatile array of output regulators, including buck and boost converters, LDOs, and charge pumps. This enables the delivery of stable voltages to various subsystems within the application.
  • Advanced Power Control: With its sophisticated power control architecture, the device offers a seamless power sequencing capability. This ensures that each connected subsystem is powered up and down in the correct order, enhancing system stability and longevity.
  • Configurable Options: Users can configure the PMIC through I2C communication, allowing for fine-tuning of output voltages, start-up times, and other parameters to meet specific application requirements.
  • Robust Protection Features: The MC34PF1550A4EP is designed with a suite of protection features, such as over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the system against a range of potential hazards.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets the stringent quality standards required for automotive applications, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the MC34PF1550A4EP makes it an ideal choice for powering complex automotive systems such as infotainment, advanced driver assistance systems (ADAS), and instrument clusters. Additionally, its robustness and configurability are well-suited for industrial applications that require stable and efficient power management solutions.

Conclusion:

With its comprehensive feature set and adherence to stringent automotive standards, the NXP MC34PF1550A4EP stands out as a superior choice for designers looking to enhance the power management capabilities of their automotive and industrial products. Its combination of multiple output regulators, advanced power control, and robust protection features make it a highly reliable and adaptable solution for today's demanding electronic systems.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Silergy Corp
nan
Lowest to $0.9314
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess