EN
  • EN
  • DE

SSL21151T/1

Part No SSL21151T/1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1227+
Reference case SOP-7
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720553-SSL21151T/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL21151T/1 CAD Model

Description

NXP SSL21151T/1 - Compact LED Driver IC

The NXP SSL21151T/1 is a high-performance, compact LED driver integrated circuit designed for driving single or multiple LEDs in general lighting applications with a focus on compactness and efficiency. This advanced driver IC is part of NXP's range of products aimed at providing cost-effective and energy-efficient solutions for solid-state lighting systems.

With its GreenChip technology, the SSL21151T/1 offers a high level of integration, which reduces the number of external components required, leading to a minimized system cost and a simplified design process. The IC is especially suitable for applications such as retrofit LED lamps, LED modules, decorative lighting, and professional and consumer luminaires.

The SSL21151T/1 operates in boundary conduction mode, which ensures that the switch-on moment of the internal MOSFET occurs when the current through the inductor reaches zero, minimizing the switching losses and improving the overall efficiency of the system. This zero-current switching (ZCS) technique also significantly reduces electromagnetic interference (EMI), making it easier for the lighting system to comply with global EMI regulations.

Key features of the SSL21151T/1 include an integrated 500V MOSFET, adjustable output current for precise control of the LED brightness, and a wide supply voltage range that allows for flexible usage in various lighting scenarios. Additionally, the IC incorporates various protection features such as OverTemperature Protection (OTP), UnderVoltage LockOut (UVLO), and LED short-circuit protection, ensuring safe and reliable operation under different conditions.

The SSL21151T/1 comes in a compact SO8 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for sleek, modern lighting designs. Furthermore, the IC's high efficiency not only reduces energy consumption but also minimizes heat generation, leading to longer LED lifetimes and reduced cooling requirements.

In summary, the NXP SSL21151T/1 LED driver IC is a highly efficient, reliable, and versatile solution for a wide range of LED lighting applications. Its combination of advanced features and compact design makes it a top choice for manufacturers looking to create innovative, energy-saving lighting products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess