EN
  • EN
  • DE

MC33GD3100EK

Part No MC33GD3100EK
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description IGBT GATE DRIVE IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Half-Bridge Gate Driver IC - 32-SOIC
Manufacturer NXP
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-BSSOP (0.295", 7.50mm Width)
Case / Package 32-SOIC
Family Name MC33GD3100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-MC33GD3100EK, 935312748574
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883424-MC33GD3100EK
Ultra Librarian 3D Model Ultra Librarian MC33GD3100EK CAD Model

Description

NXP MC33GD3100EK Product Overview

The NXP MC33GD3100EK is a sophisticated gate driver designed to drive high-power IGBTs and SiC MOSFETs with precision and reliability. This advanced gate driver is a key component for applications demanding high efficiency and performance such as electric vehicles, solar inverters, and industrial motor drives.

Key Features:

  • High Voltage Tolerance: The MC33GD3100EK is engineered to withstand high voltages, making it suitable for systems that require robust voltage handling capabilities.
  • Advanced Protection: It includes under-voltage lockout, over-current protection, and thermal shutdown features to ensure the safety and longevity of the power system.
  • Flexible Control: The device provides both single and dual input configurations, allowing designers the flexibility to choose the control method that best fits their system architecture.
  • Isolation: With integrated galvanic isolation, the MC33GD3100EK ensures that the control circuits are electrically separated from the high-power output, enhancing system safety and reliability.
  • High-Speed Operation: It is capable of high-speed switching, which is essential for minimizing power losses and improving the efficiency of power conversion systems.

Applications:

The NXP MC33GD3100EK is ideal for a wide range of high-power applications. Its robust design and advanced features make it a go-to choice for the following:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Renewable Energy Systems like Solar Inverters
  • Industrial Motor Drives
  • High-Voltage DC/DC Converters

Development Support:

The MC33GD3100EK is supported by the NXP development ecosystem, which includes evaluation boards and comprehensive technical documentation. This support accelerates the design process and helps engineers to bring their products to market faster.

With its combination of high performance, protection, and flexibility, the NXP MC33GD3100EK gate driver is an exceptional choice for driving the next generation of power electronics.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.7036 $68.7036
2+ $56.3722 $112.7444
3+ $54.6106 $163.8318
4+ $52.8489 $211.3956
5+ $51.0873 $255.4365
7+ $45.8024 $320.6168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess