EN
  • EN
  • DE

MAQ4125YME

Part No MAQ4125YME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT Low Side Inv/Non-Inv Automotive 8-Pin SOIC N EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Channel Type Independent
Fall Time 10 ns
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Output Current 3 A
Max Power Dissipation 237 mW
Max Supply Voltage 20 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Drivers 2
Number of Outputs 2
Output Current 3 A
Output Voltage 25 mV
Rise Time 10 ns
RoHS Compliant
Win Source Part Number 1211089-MAQ4125YME
Categories PMIC - Gate Drivers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAQ4125YME CAD Model

Description

Microchip Technology MAQ4125YME Overview

The MAQ4125YME is a cutting-edge semiconductor product from Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the needs of modern electronics that demand high performance, low power consumption, and compact design. It is suitable for a wide range of applications, including industrial control systems, automotive electronics, consumer devices, and telecommunications infrastructure.

Key Features

  • High Integration: The MAQ4125YME integrates multiple functions into a single chip, which helps reduce the overall system footprint and simplifies the design process.
  • Energy Efficiency: With advanced power management features, this product operates with minimal power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Performance: Engineered to deliver reliable performance under varying conditions, the MAQ4125YME is built to withstand harsh environments and provide consistent operation.
  • Programmability: This device offers programmable options that allow designers to tailor its functionality to specific application requirements, enhancing its versatility.
  • Connectivity: The inclusion of various communication interfaces ensures seamless integration with other components and systems, facilitating data exchange and interoperability.

Applications

The MAQ4125YME's versatile nature makes it suitable for a broad spectrum of applications. In industrial settings, it can be used in automation systems, sensor interfaces, and motor control units. Automotive applications include engine management systems, infotainment, and advanced driver-assistance systems (ADAS). Consumer electronics like smart home devices, wearables, and portable electronics also benefit from the MAQ4125YME's features. Additionally, its robustness and connectivity make it a prime choice for telecommunications equipment and network infrastructure.

Technical Specifications

Microchip Technology ensures that the MAQ4125YME meets stringent quality and performance standards. Detailed technical specifications, including electrical characteristics, pin configurations, and package details, are available in the product datasheet. Designers and engineers are encouraged to review these specifications to ensure compatibility and optimal integration into their projects.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
GATE DRIVER IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess