EN
  • EN
  • DE

PCA9956BTWY

Part No PCA9956BTWY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 38HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 24
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Channel Output Current 65mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-HTSSOP
Win Source Part Number 123559-PCA9956BTWY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9956BTWY CAD Model

Description

Introducing the PCA9956BTWY from NXP Semiconductors

The PCA9956BTWY is a state-of-the-art LED driver integrated circuit brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This IC is designed to enable sophisticated control of multi-channel LED lighting solutions, making it an ideal choice for a wide range of applications that require precise and efficient LED management.

Key Features

  • 16-Channel Control: The PCA9956BTWY can drive up to 16 LED channels independently, providing designers with the flexibility to create complex lighting patterns and effects.
  • Constant Current Output: Each channel provides a constant current output that can be programmed via an external resistor, ensuring uniform brightness across all LEDs and enhancing the consistency of the lighting application.
  • Grayscale Control: With 8-bit or 16-bit PWM grayscale control per LED output, the device enables precise brightness adjustments, allowing for smooth dimming and color mixing capabilities.
  • Error Detection: The built-in error detection features, including LED open and short detection, help to ensure reliable operation and simplify troubleshooting in complex systems.
  • I²C-Bus Interface: The PCA9956BTWY communicates via an I²C-bus interface, supporting standard, fast, and high-speed modes for easy integration with microcontrollers and other digital systems.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system power requirements and simplifying power supply design.
  • Thermal Shutdown Protection: To prevent damage from overheating, the PCA9956BTWY includes thermal shutdown protection, enhancing the longevity and safety of the lighting application.

Applications

The versatility of the PCA9956BTWY makes it suitable for a diverse array of applications, including:

  • RGB or RGBA LED lighting
  • LED status or indicator lights
  • Backlighting for LCD displays
  • Automotive interior and exterior lighting
  • General purpose LED illumination

Whether you're developing cutting-edge consumer electronics, automotive lighting systems, or general-purpose LED fixtures, the PCA9956BTWY offers the performance and features needed to create innovative and efficient lighting solutions. Its robust design and advanced capabilities ensure that your product will stand out in the competitive lighting market.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9917 $51.7842
62+ $1.6343 $101.3266
95+ $1.5832 $150.4040
131+ $1.5321 $200.7051
169+ $1.4811 $250.3059
226+ $1.3278 $300.0828
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess