EN
  • EN
  • DE

L99CL01XP

Part No L99CL01XP
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 8 Output Linear - SPI Dimming - PowerSSO-36
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-PowerFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36
Family Name L99CL01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 49
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876638-L99CL01XP
Ultra Librarian 3D Model Ultra Librarian L99CL01XP CAD Model

Description

The L99CL01XP, manufactured by STMicroelectronics, is a cutting-edge automotive-grade LED driver specifically designed to meet the rigorous demands of automotive lighting systems. This advanced driver is ideal for managing exterior lighting applications such as rear combination lamps, daytime running lights, turn signals, and brake lights, ensuring safety and reliability on the road.

Key Features

  • Flexibility: The L99CL01XP is a highly flexible solution, supporting both high- and low-power LEDs, which makes it suitable for a wide range of automotive lighting applications.
  • Integrated Diagnostics: With built-in diagnostic features, this LED driver can detect open-load, short-circuit, and over-temperature conditions, providing crucial feedback for system monitoring and enhancing overall safety.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring longevity and consistent performance.
  • High Efficiency: The L99CL01XP is designed for high efficiency, reducing power consumption and heat generation, which is essential for the compact spaces within automotive lighting fixtures.

Technical Specifications

  • Output current regulation through an external resistor
  • LED current sense voltage: 250 mV
  • Supply voltage range: 5.5 V to 40 V
  • Operating temperature range: -40°C to 150°C

The L99CL01XP is a testament to STMicroelectronics' commitment to providing innovative solutions for the automotive industry. Its robust design and comprehensive feature set ensure that it can handle the diverse and challenging conditions encountered in automotive environments. Whether for new vehicle designs or upgrades to existing systems, the L99CL01XP offers a reliable and efficient solution for automotive LED lighting.

For more detailed information, including datasheets, application notes, and design resources, visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9350 $63.9350
3+ $52.4601 $157.3803
4+ $50.8200 $203.2800
5+ $49.1811 $245.9055
7+ $47.5421 $332.7947
9+ $42.6241 $383.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess