EN
  • EN
  • DE

L99MC6GJTR

Part No L99MC6GJTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:6 PWRSSO16 / Power Switch/Driver 1:6 N-Channel 600mA PowerSSO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 6
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 28V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.25V
Current - Output (Max) 600mA
Rds On (Typ) 700mOhm
Input Type Non-Inverting
Features PWM Input, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSSO-16
Package / Case 16-PowerLFSOP (0.154", 3.90mm Width)
Base Product Number L99MC6
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876642-L99MC6GJTR
Ultra Librarian 3D Model Ultra Librarian L99MC6GJTR CAD Model

Description

STMicroelectronics Product Overview: L99MC6GJTR

The L99MC6GJTR is a cutting-edge motor driver integrated circuit (IC) from STMicroelectronics, designed for precision control of DC motors used in a wide array of applications. This high-performance product is part of the STMicroelectronics' motor driver solutions that cater to the automotive industry, industrial automation, and consumer electronics, among others.

Key Features

  • Multiple Motor Control: Capable of controlling multiple motors, the L99MC6GJTR provides a versatile solution for systems requiring simultaneous motor operations.
  • High Voltage Range: It operates over a broad voltage range, making it suitable for various power environments and ensuring compatibility with a range of motor specifications.
  • Advanced Protection: The device includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver IC.
  • Communication Interface: Equipped with a Serial Peripheral Interface (SPI), it allows for easy communication with a microcontroller for command and control, as well as diagnostics.

Applications

The L99MC6GJTR is adept at managing the demands of complex motor control applications. It's commonly used in automotive systems such as power window regulators, sunroof motors, or seat adjustment mechanisms due to its robustness and reliability. Outside the automotive sphere, it finds applications in robotics, industrial machine tools, and any system that requires precise motor management.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the L99MC6GJTR is no exception. It is built to meet stringent industry standards, ensuring performance and durability. Technical support and comprehensive documentation are available, providing developers with the resources needed to integrate this motor driver into their designs effectively.

In summary, the L99MC6GJTR from STMicroelectronics is a powerful motor driver IC that offers flexibility, robust protection features, and reliable performance for a wide range of motor control applications.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4619 $51.6952
19+ $5.3021 $100.7399
30+ $5.1364 $154.0920
41+ $4.9707 $203.7987
53+ $4.8050 $254.6650
70+ $4.3079 $301.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess