EN
  • EN
  • DE

TLE2071AIDR

Part No TLE2071AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108556-TLE2071AIDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2071AIDR CAD Model

Description

Product Overview: TLE2071AIDR by Texas Instruments

The TLE2071AIDR is a high-performance, single operational amplifier (op-amp) produced by the renowned semiconductor manufacturer, Texas Instruments. This precision op-amp is part of the Excalibur low-noise, high-speed series, designed to meet a wide range of demanding applications that require optimal performance in terms of speed and accuracy.

Key Features

  • Low Noise: The TLE2071AIDR offers a low noise floor, making it ideal for audio applications and signal conditioning in measurement systems.
  • High Output Drive Capability: It can deliver more current to the load, thus providing robust performance even in heavy load conditions.
  • Wide Bandwidth: With a high slew rate and wide bandwidth, this op-amp is suitable for fast signal processing applications, including video and RF signal chains.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor interfaces and precision integrators.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it compatible with battery-operated devices.

Applications

The versatility of the TLE2071AIDR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converter (ADC) Drivers
  • Medical Instrumentation
  • Test and Measurement Systems

Product Specifications

The TLE2071AIDR comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance across diverse environmental conditions. The op-amp is also characterized by its low total harmonic distortion (THD), which is critical for high-fidelity audio systems and precision analog circuits.

Overall, the TLE2071AIDR by Texas Instruments represents a blend of high-speed, low-noise characteristics with the reliability and innovation expected from a leading semiconductor provider.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0371 $52.4823
31+ $3.3125 $102.6875
47+ $3.2090 $150.8230
65+ $3.1055 $201.8575
84+ $3.0020 $252.1680
112+ $2.6914 $301.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,899 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess