EN
  • EN
  • DE

LD1085CDT

Part No LD1085CDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 3A LOW DROP POSITIVE VOLTAGE REGULATOR ADJUSTABLE AND FIXED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1195751-LD1085CDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1085CDT CAD Model

Description

The LD1085CDT from STMicroelectronics is a high-performance, low-dropout (LDO) linear voltage regulator that provides a stable and reliable power supply for a wide range of applications. This versatile component is designed to maintain a constant output voltage even when there are fluctuations in the input voltage or variations in load conditions.

Key Features

  • Adjustable Output Voltage: The LD1085CDT offers an adjustable output voltage ranging from 1.25V to 13.8V, which can be set using external resistors. This feature allows for a high degree of flexibility, making it suitable for custom voltage requirements.
  • High Output Current: Capable of delivering up to 3A of continuous output current, it is ideal for powering a variety of devices, from simple low-power sensors to more demanding processors and FPGAs.
  • Low Dropout Voltage: With a typical dropout voltage of just 1.3V at maximum output current, the LD1085CDT ensures efficient operation, even when the input voltage is close to the output voltage, thus minimizing power loss.
  • Excellent Load and Line Regulation: The device exhibits superior load and line regulation, ensuring a stable output voltage despite changes in the load or variations in the input voltage.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the downstream components against conditions that could lead to damage, such as overcurrent and excessive temperature.

Applications

The LD1085CDT is ideal for a broad range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Adjustable power supplies
  • Post-regulation for switching supplies

Package Information

The LD1085CDT is available in a TO-220 package, which is known for its robustness and excellent thermal performance. The TO-220 package makes it easy to integrate the LD1085CDT into a variety of circuit designs while providing ample heat sinking capabilities to handle higher current applications.

With its combination of flexibility, reliability, and protection features, the LD1085CDT from STMicroelectronics is an excellent choice for designers looking to implement a stable power supply in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess