STMicroelectronics LD1085D2M25 Voltage Regulator
The LD1085D2M25 is a high-performance, low-dropout (LDO) voltage regulator from STMicroelectronics, designed to deliver a fixed output voltage of 2.5V with an impressive accuracy. This device is tailored for applications requiring a stable and clean power supply, and is particularly suitable for sensitive electronic components that demand a precise voltage level for optimal performance.
With its ability to provide up to 3A of output current, the LD1085D2M25 is a robust choice for powering a wide range of devices, from microcontrollers and digital logic to RF circuits and analog components. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for battery-operated devices where every volt counts.
The LD1085D2M25 comes in a TO-263 package, which is known for its excellent thermal performance, allowing the regulator to operate reliably over a wide temperature range without the need for additional heat sinking in most applications. This makes it a versatile option for both commercial and industrial environments.
Key features of the LD1085D2M25 include:
- Fixed Output Voltage: 2.5V with high accuracy, ensuring reliable operation for sensitive circuits.
- High Output Current: Capable of delivering up to 3A, suitable for a variety of power-hungry applications.
- Low Dropout Voltage: Efficient performance with minimal voltage overhead required between the input and output.
- Stable Operation: Requires only a small output capacitor for stability, simplifying design and saving board space.
- Protection Features: Includes overcurrent and thermal protection, safeguarding the regulator and the load from stress conditions.
- Wide Operating Temperature Range: Ensures consistent performance across diverse environmental conditions.
The LD1085D2M25 also offers an adjustable version, allowing designers to set the output voltage with external resistors for greater flexibility in application-specific requirements. With its combination of performance, reliability, and versatility, the LD1085D2M25 is an excellent choice for designers looking to enhance the stability and efficiency of their power supply solutions.