EN
  • EN
  • DE
  • IT

LD1086DT

Part No LD1086DT
Manufacturer STMicroelectronics
Catalog OEM Souring
Description ST Microelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468566-LD1086DT
Manufacturer STMicroelectronics
Ultra Librarian 3D Model Ultra Librarian LD1086DT CAD Model

Description

The LD1086DT, produced by STMicroelectronics, is a low dropout (LDO) positive voltage regulator designed to offer a stable and precise output voltage, providing up to 1.5 A of load current. Its ability to maintain stability with low input-to-output voltage differential makes it extremely useful in applications where supply voltage varies or is limited. Typical applications include battery-powered devices, portable media players, and low-voltage logic supplies, where maintaining voltage stability is crucial for performance. The device features adjustable output voltage from 1.25 V to 13.5 V, allowing a wide range of uses. Integrated protection features such as thermal overload protection, short circuit protection, and overcurrent protection safeguard the device and the load from potential damage. The LD1086DT’s TO-220 package facilitates efficient heat dissipation and easy integration into a variety of circuit designs, making it a preferred choice for designers seeking a reliable voltage regulation solution.

You May Also Be Interested in

Broadcom Limited
LED Lamp
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6683 $66.8300
210+ $0.6253 $131.3130
325+ $0.6038 $196.2350
465+ $0.5606 $260.6790
600+ $0.5391 $323.4600
750+ $0.5174 $388.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess