The LD1086D2M80 is a robust low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is capable of delivering up to 1.5A of current with a dropout voltage of typically 1.2V at maximum output, ensuring efficiency and reliability in a variety of applications.
Key Features
- Output Voltage: The LD1086D2M80 provides a fixed output voltage of 8.0V, making it suitable for powering a wide range of devices that require a stable voltage supply.
- High Current Output: With the ability to deliver 1.5A of continuous current, this LDO regulator is ideal for high-current applications.
- Low Dropout Voltage: The low dropout voltage of typically 1.2V allows for efficient operation, even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.
- Thermal Overload Protection: The built-in thermal protection prevents damage to the regulator and the connected load in the event of over-temperature conditions.
- Short Circuit Protection: The device also incorporates short circuit protection, enhancing its reliability and safeguarding against potential damage from output short circuits.
- Wide Operating Temperature Range: The LD1086D2M80 is designed to operate over a temperature range from -40°C to 125°C, making it suitable for use in harsh environments.
Applications
This voltage regulator is versatile and can be employed in a range of applications, including:
- Automotive electronics
- Industrial control systems
- Computer and server systems
- Battery-powered devices
- Consumer electronics
Package Information
The LD1086D2M80 is available in a D2PAK package, which is known for its ability to handle high power dissipation. The package's surface-mount design makes it suitable for automated assembly processes, and its compact footprint is beneficial for space-constrained applications.
Overall, the LD1086D2M80 from STMicroelectronics is a reliable choice for designers looking for a high-performance LDO voltage regulator that combines efficiency, protection features, and versatility for a broad spectrum of applications.