Products specifications Report Issue?

Win Source Part Number 1069130-LD1086D2T18TR-E
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1086D2T18TR-E CAD Model

Description

Overview of LD1086D2T18TR-E by STMicroelectronics

The LD1086D2T18TR-E is a high-performance, low-dropout linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This voltage regulator is engineered to provide a stable 1.8V output voltage, making it an ideal choice for a wide range of electronic applications that require precise voltage regulation.

Key Features

  • Output Voltage: The LD1086D2T18TR-E delivers a fixed output voltage of 1.8V, which is essential for powering sensitive electronic circuits that require a stable power supply.
  • High Current Capability: With an ability to provide up to 1.5A of output current, this voltage regulator can support a variety of high-current applications.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the connected components from damage due to overheating.
  • Short Circuit Protection: The LD1086D2T18TR-E also features short circuit protection, enhancing the overall reliability of the system it is used in.
  • Adjustable Versions: While this model provides a fixed 1.8V output, STMicroelectronics also offers adjustable versions for applications requiring different output voltages.
  • Package: The device is available in a D2PAK package, which is suitable for surface-mount technology and is known for its robustness and thermal performance.

Applications

The LD1086D2T18TR-E is versatile and can be used in various applications, including:

  • Consumer Electronics: Tablets, Cameras, and GPS devices
  • Computer Systems: Motherboards, Graphic Cards, and Memory Modules
  • Telecommunications: Network Cards, Routers, and Switches
  • Industrial Equipment: Control Systems, Instrumentation, and Automation

With its combination of features, the LD1086D2T18TR-E from STMicroelectronics is a reliable choice for designers looking to ensure a stable power supply in their electronic projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for LD1086V18TO220
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON NEU WHT 2SMD / LED Lighting series White, Neutral 4000K 3.5V 1.4A 140° 2-SMD, Gull Wing Exposed Pad
Need more? Email Us
ECAD model for LCW W5AP-LZMZ-4L8N-Z
LSI Computer Systems
Need more? Email Us
ECAD model for L-TTSI016641BL-2-DB
STMicroelectronics
Need more? Email Us
ECAD model for L7812AC2T
Murata Electronics North America
Need more? Email Us
ECAD model for LDC151G9523Q392
OSRAM Opto Semiconductors Inc.
LED OSLON SIGNAL YELLOW SMD / LED Lighting Color series Yellow 1212 (3030 Metric)
Need more? Email Us
ECAD model for LCY CLBP-KZLY-5F5G-8E8G-350-S
Samtec Inc.
LCW - Samtec 2.54mm Friction Lock Terminal Strip / Header
Need more? Email Us
ECAD model for LCW-103-09-T-S-230-RA
Lattice Semiconductor Corporation
LATTICE 2015+RoHS
Lowest to $18.0180
ECAD model for LCMXO1200C-4TN100C-3I
Crouse-Hinds
Need more? Email Us
ECAD model for KBX061505

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention