The LD1086DT15TR from STMicroelectronics is a robust low-dropout voltage regulator designed to deliver a fixed output voltage of 1.5V with a high current capability of up to 1.5A. This component is part of the LD1086 series, renowned for its high efficiency and low dropout performance, making it an ideal choice for a variety of applications.
Key Features
- Output Voltage: Fixed at 1.5V, providing a stable power supply for sensitive electronics.
- Current Capability: Capable of delivering up to 1.5A of output current, suitable for high-power applications.
- Low Dropout: Offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
- Current Limiting: Built-in current limiting functionality enhances the safety and longevity of both the regulator and the connected load.
- Wide Operating Temperature Range: Suitable for operation in a broad range of temperatures from -40°C to 125°C.
Applications
The LD1086DT15TR is versatile and can be utilized in various electronic circuits and systems. Common applications include:
- Power supplies for microcontrollers and digital systems
- Battery-powered devices
- Peripheral drivers
- Automotive electronics
- Portable consumer electronics
Package Information
The device comes in a DPAK (TO-252) package, which is suitable for surface mount technology (SMT) and is designed to optimize board space. The LD1086DT15TR's package is also designed for optimal heat dissipation, ensuring reliable performance even under high load conditions.
Conclusion
The LD1086DT15TR voltage regulator from STMicroelectronics is a highly reliable and efficient solution for applications requiring a stable 1.5V power supply. With its high current capability, low dropout voltage, and comprehensive protection features, it is an excellent choice for designers looking to enhance the performance and safety of their electronic products.