EN
  • EN
  • DE

LD1117D

Part No LD1117D
Manufacturer STMicroelectronics
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1195785-LD1117D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1117D CAD Model

Description

The LD1117D from STMicroelectronics is a robust and reliable low drop voltage regulator capable of delivering up to 800mA of continuous output current. This linear voltage regulator is designed to provide a stable power supply for various electronic applications, ranging from consumer electronics to industrial hardware.

Key Features

  • Low Dropout Performance: With a typical dropout voltage of just 1.2V at maximum output current, the LD1117D ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for battery-operated devices.
  • Adjustable and Fixed Output: The device offers versatility through both adjustable and fixed voltage versions, with fixed outputs available in 1.8V, 2.5V, 3.3V, and 5V, catering to a broad range of applications.
  • Thermal Overload Protection: The built-in thermal shutdown mechanism protects the device from damage caused by excessive heat, ensuring long-term reliability and safety.
  • Current Limiting Feature: In addition to thermal protection, the LD1117D incorporates current limiting to safeguard both the regulator and the load from fault conditions.
  • Wide Input Voltage Range: It can handle an input voltage from 2.6V to 15V, providing flexibility in various power supply configurations.

Applications

The LD1117D is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Home appliances and consumer electronics
  • Personal computers and peripherals
  • Embedded systems

Package Options and Availability

The LD1117D is available in several package options, including the popular TO-220, TO-220FP, and DPAK, providing flexibility for different PCB layouts and thermal performance requirements. STMicroelectronics' commitment to quality ensures that each LD1117D voltage regulator meets the highest industry standards for performance and reliability.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the STMicroelectronics official website or contact their local sales representative.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8157 $63.5495
80+ $1.4900 $119.2000
120+ $1.4438 $173.2560
170+ $1.3964 $237.3880
215+ $1.3502 $290.2930
290+ $1.2104 $351.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess