EN
  • EN
  • DE

LD29300P2MTR

Part No LD29300P2MTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A P2PAK-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 13.3V
Dropout Voltage-Max 0.7V @ 3A
Output Current 3A
Operating Supply Current 180μA to 100mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 9 V
Mounting SMD (SMT)
Case / Package P2PAK-4
Win Source Part Number 018528-LD29300P2MTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD29300P2MTR CAD Model

Description

STMicroelectronics LD29300P2MTR Voltage Regulator

The LD29300P2MTR from STMicroelectronics is a high-current, fast-response voltage regulator designed to provide stability and reliability for a wide range of applications. This low-dropout (LDO) regulator is capable of delivering up to 3A of continuous output current with a dropout voltage as low as 0.4V at maximum output, ensuring efficient operation even at close input-to-output voltages.

Encased in a compact PowerSO-8 package, the LD29300P2MTR is engineered for space-constrained applications while providing excellent thermal performance. Its precise output voltage tolerance of ±1% over the full temperature range makes it suitable for powering sensitive electronic circuits that demand consistent voltage levels.

The device features an adjustable output voltage that can be set from 1.25V to 13.5V using external resistors, giving designers the flexibility to tailor the output to meet specific circuit requirements. Furthermore, the LD29300P2MTR is equipped with multiple protection features to enhance system safety. These include overcurrent protection, thermal shutdown, and a short-circuit protection mechanism, which safeguard the regulator and the load from damage due to abnormal operating conditions.

With a wide operating temperature range from -40°C to 125°C, the LD29300P2MTR is suitable for industrial, automotive, and consumer applications. Its low quiescent current makes it an ideal choice for battery-powered devices, where power efficiency is crucial.

Additional features such as low-noise performance and a fast transient response make the LD29300P2MTR a preferred choice for noise-sensitive applications like audio equipment, RF circuits, and precision instrumentation. The enable function allows the regulator to be switched on and off, providing further power-saving opportunities when the device is not in use.

In summary, the LD29300P2MTR from STMicroelectronics is a versatile, high-performance LDO voltage regulator that combines high current capability, low voltage dropout, and robust protection features in a package designed for a broad range of applications.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9056 $54.3360
135+ $0.7431 $100.3185
210+ $0.7198 $151.1580
290+ $0.6966 $202.0140
375+ $0.6734 $252.5250
500+ $0.6037 $301.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess