The LD39115J12R from STMicroelectronics is a high-performance, low-dropout voltage regulator designed for applications requiring efficient power management and a compact footprint. This regulator is capable of delivering up to 150mA of continuous output current with a low dropout voltage, making it an ideal choice for battery-powered devices, portable electronics, and other applications where energy efficiency is crucial.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.2V, suitable for powering low-voltage digital circuits and microcontrollers.
- High Efficiency: With a low dropout voltage, the LD39115J12R ensures minimal power loss during voltage regulation, extending battery life in portable applications.
- Low Noise Operation: It offers low output voltage noise, which is essential for sensitive RF and precision analog applications.
- Thermal Protection: The built-in thermal shutdown and current limiting features protect the device from damage due to overheating and overcurrent conditions.
- Small Package Size: Available in a small SOT-323-5L package, the LD39115J12R is suitable for space-constrained designs.
Applications
The versatility of the LD39115J12R makes it suitable for a wide range of applications, including:
- Mobile phones and personal media players
- Wireless LAN, Bluetooth, and GPS devices
- Portable gaming systems
- Healthcare and medical instrumentation
- Smart sensors and IoT devices
Product Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
1.2V
Output Current (I<sub>OUT)
150mA
Dropout Voltage (V<sub>DO)
Low
Package
SOT-323-5L
Operational Temperature Range
-40°C to +125°C
For detailed information and technical specifications, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.