EN
  • EN
  • DE
  • IT

LED1642GWXTTR

Part No LED1642GWXTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 16 channel LED driver with error detection current gain control | IC LED DRVR LIN DIM 40MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 19V
Current - Output / Channel 40mA
Frequency 30MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195995-LED1642GWXTTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LED1642GWXTTR CAD Model

Description

Introducing the LED1642GWXTTR from STMicroelectronics

The LED1642GWXTTR is a state-of-the-art LED driver IC designed by STMicroelectronics, a leader in semiconductor solutions. This innovative product is tailored for advanced LED lighting applications, providing exceptional performance and reliability. The LED1642GWXTTR is part of the ST's LED drivers family, and it is specifically engineered to enhance the efficiency and longevity of LED arrays.

Key Features

  • 16-Channel LED Driver: With its 16 independently controlled channels, this driver can manage multiple LEDs, giving designers the flexibility to create complex lighting schemes.
  • Output Current Regulation: Each channel has an output current regulation, which not only ensures consistent brightness across all LEDs but also contributes to the overall longevity of the lighting system.
  • Shift Register PWM Dimming: The LED1642GWXTTR supports shift register PWM dimming, which allows for precise control over the brightness levels, enabling dynamic lighting effects and power savings.
  • Error Detection: The device includes open LED and short-circuit detection features, enhancing safety and reliability by preventing damage to the system in case of malfunctions.
  • Thermal Shutdown Protection: A built-in thermal shutdown protection mechanism ensures the device operates within safe temperature limits, thereby protecting the LEDs and the driver itself from overheating.

Applications

The LED1642GWXTTR is ideal for a wide range of lighting applications, including:

  • Architectural lighting
  • LED displays
  • Backlighting for LCD TVs and monitors
  • General purpose LED lighting

Technical Specifications

The technical specifications of the LED1642GWXTTR include:

  • Supply voltage range from 3.0 V to 5.5 V
  • Integrated 16-bit serial interface
  • Output current up to 20 mA per channel
  • 3.0 MHz clock frequency

With the LED1642GWXTTR, STMicroelectronics continues to demonstrate its commitment to innovation in the LED lighting industry. This driver IC not only simplifies the design of complex lighting systems but also ensures that they are more efficient, durable, and user-friendly.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8932
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 28-TSSOP-EP
Lowest to $29.2470
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9344 $58.0320
75+ $1.5873 $119.0475
110+ $1.5376 $169.1360
155+ $1.4880 $230.6400
195+ $1.4384 $280.4880
265+ $1.2896 $341.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess