EN
  • EN
  • DE

LED8102SXTTR

Part No LED8102SXTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 16HTSSOP / LED Driver IC 8 Output Linear PWM Dimming 100mA 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0.85V ~ 19V
Current - Output / Channel 100mA
Frequency -
Dimming PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LED8102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354183-LED8102SXTTR
Ultra Librarian 3D Model Ultra Librarian LED8102SXTTR CAD Model

Description

The LED8102SXTTR is a state-of-the-art LED driver IC from the renowned semiconductor manufacturer STMicroelectronics. Designed to provide an optimal solution for controlling up to 8 LEDs, this driver is perfect for a wide array of applications, including backlighting in LCD panels, automotive lighting, and general LED illumination products.

Key Features

  • Current Control: Each of the 8 channels can provide up to 85 mA of constant current, ensuring uniform brightness and color consistency across all connected LEDs.
  • High Efficiency: With an efficiency rate that can reach up to 90%, this driver ensures minimal power loss and is ideal for battery-powered applications.
  • Flexible Power Supply: The LED8102SXTTR operates over a wide supply voltage range from 3 V to 5.5 V, accommodating various design requirements.
  • Dimming Capability: It supports both analog and digital dimming, allowing for precise control over the brightness levels of the LEDs.
  • Error Detection: The built-in open LED and short-circuit detection features protect the device and the LEDs from potential damage.
  • Thermal Protection: An integrated thermal shutdown function safeguards the IC against overheating, ensuring long-term reliability.

Applications

The versatility of the LED8102SXTTR makes it suitable for a variety of lighting applications. It is particularly effective in:

  • LCD backlighting for consumer electronics like smartphones, tablets, and laptops
  • Automotive interior and exterior lighting, such as dashboard, infotainment, and tail lights
  • General purpose LED lighting fixtures for commercial and residential spaces

Package and Availability

The LED8102SXTTR is available in a compact TSSOP24 package, which is ideal for space-constrained applications. It is also provided in tape and reel packaging, making it suitable for high-volume production environments. As with all STMicroelectronics products, this LED driver is manufactured to meet the highest quality and performance standards.

You May Also Be Interested in

Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5915 $51.8300
48+ $2.1264 $102.0672
73+ $2.0599 $150.3727
101+ $1.9935 $201.3435
130+ $1.9270 $250.5100
174+ $1.7277 $300.6198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,161 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess