EN
  • EN
  • DE
  • IT

LIC01-215B-TR

Part No LIC01-215B-TR
Manufacturer STMicroelectronics
Catalog Diacs, Sidacs
Description IC LIGHT IGNITION CIRCUIT I-PAK / Thyristor Surge Protection Devices 180V 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Voltage - Breakover 215 ~ 255V
Current - Breakover 500μA
Current - Hold (Ih) (Maximum) 50mA
Current - Peak Output 1.2A
Operating Temperature Range -20°C ~ 125°C (TJ)
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package IPAK (TO-251)
Win Source Part Number 778612-LIC01-215B-TR
Popularity Medium
Supply and Demand Status Limited
Family Name LIC01-215B
Introduction Date June 14, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LIC01-215B-TR CAD Model

Description

STMicroelectronics LIC01-215B-TR Linear Integrated Circuit

The LIC01-215B-TR from STMicroelectronics is a high-performance linear integrated circuit designed for a wide range of applications. This versatile IC is housed in a compact package, making it an ideal solution for space-constrained applications.

Key Features

  • Low Power Consumption: The LIC01-215B-TR is designed to operate with minimal power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: With its precision design, this IC ensures accurate signal processing, which is critical for applications requiring fine control and measurement.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it reliable in various environmental conditions.
  • Robust Design: Built to withstand harsh conditions, the LIC01-215B-TR is encapsulated in a rugged package that protects it from physical stress and environmental factors.

Applications

The LIC01-215B-TR is suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Power management systems
  • Analog signal processing
  • Consumer electronics

Technical Specifications

Parameter Value Package Type TR Operating Temperature -40°C to +85°C Mounting Type Surface Mount Supply Voltage Varies depending on application

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The LIC01-215B-TR linear integrated circuit is no exception, adhering to stringent quality control standards to ensure consistent performance and longevity. This product is RoHS compliant and meets international safety standards.

Whether you are designing a new system or upgrading an existing one, the LIC01-215B-TR offers the performance, durability, and reliability that you can expect from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Lowest to $4.3108
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-204AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC 35-45V 2A DO35 / Diac/Sidac Thyristor 35 ~ 45V DO-35
Need more? Email Us
Littelfuse Inc.
SIDAC MP 220-250V H.V. DO15 / Diac/Sidac Thyristor 220 ~ 250V DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 110-125V 1A DO-214AC
Lowest to $0.1398
Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
DB4
STMicroelectronics
DIAC 35-45V 2A DO35 / Diac/Sidac Thyristor 35 ~ 45V DO-35
Lowest to $0.0258

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess