EN
  • EN
  • DE
  • IT

LTM9002CV-AA#PBF

Part No LTM9002CV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 14bit 3.3V 108-Pin LGA Tray / IC RCVR IF/BASEBAND 14BIT 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 14-Bit ADC
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784655-LTM9002CV-AA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9002
Introduction Date May 22, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9002CV-AA#PBF CAD Model

Description

The LTM9002CV-AA#PBF is a complete system-in-package (SiP) that incorporates a high-performance ADC (Analog-to-Digital Converter) with integrated signal conditioning circuitry, designed and manufactured by Linear Technology. This SiP is tailored for demanding applications in communications, imaging, and medical equipment where precise and rapid signal processing is paramount.

Key Features

  • Integrated ADC: The core of the LTM9002CV-AA#PBF is a 14-bit, 125Msps ADC, offering excellent dynamic performance and ensuring accurate digital representation of analog signals.
  • Signal Conditioning: Built-in passive filtering and a differential amplifier help to reduce the system complexity and improve signal integrity, allowing for direct interfacing with a variety of signal sources.
  • Reduced Design Complexity: The SiP design integrates multiple components into a single package, simplifying PCB layout and reducing the time to market for end products.
  • High Integration: With an onboard low noise voltage reference, decoupling capacitors, and other necessary circuitry, the LTM9002CV-AA#PBF minimizes external component requirements.
  • Thermal Management: The package is designed for enhanced thermal performance, ensuring reliable operation even under high-speed or high-temperature conditions.

Applications

The versatility of the LTM9002CV-AA#PBF makes it suitable for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Instrumentation
  • Radar and Satellite Communication Systems

Technical Specifications

Parameter Value Resolution 14-Bit Sampling Rate 125Msps Input Range ±1V Differential Package LGA

Overall, the LTM9002CV-AA#PBF from Linear Technology represents a sophisticated solution for high-speed and high-precision analog-to-digital conversion, streamlining the design process for engineers and enhancing the performance and reliability of end products.

You May Also Be Interested in

Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
M/A-Com Technology Solutions
OPEN CARRIER FREQUENCY DOUBLER
Need more? Email Us
Maxim Integrated
IF VCO WITH DIFFERENTIAL OUTPUT
Lowest to $7.3982
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Lowest to $11.2958
SANYO Semiconductor (U.S.A) Corporation
1-CHIP FM TUNER IC COMPACT PORTA / RF IC
Lowest to $19.8762
M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921
Harris Corporation
2.4GHZ UP/OWN CONVERTER
Need more? Email Us
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $14.5022
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.9106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess