EN
  • EN
  • DE

LIS202DLTR

Part No LIS202DLTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2.3-9.2G I2C/SPI 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X, Y
Acceleration Range ±2.3g, 9.2g
Sensitivity (LSB/g) 55 (±2.3g) to 13 (±9.2g)
Bandwidth 50Hz to 200Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.16 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (3x5)
Win Source Part Number 115366-LIS202DLTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS202DLTR CAD Model

Description

The LIS202DLTR is a high-performance, ultra-compact, low-power two-axis linear accelerometer crafted by the renowned semiconductor manufacturer, STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) sensor provides precise motion and tilt sensing in a variety of applications, ranging from mobile devices to industrial equipment.

Key Features

  • Two-axis motion detection: The LIS202DLTR can measure accelerations in both the X and Y axes, delivering a broad range of motion sensing capabilities.
  • Adjustable measurement range: Users can select between different full-scale ranges (±2g/±8g), allowing for versatility in application sensitivity requirements.
  • High-resolution output: It offers 10-bit data output, ensuring that even the smallest movement differences are captured with high precision.
  • Low power consumption: With its power-saving features and low operational voltage range, this accelerometer is optimized for battery-powered and portable applications.
  • Embedded self-test: The device can perform a self-test procedure, which simplifies system-level design and ensures reliability.
  • High shock survivability: The LIS202DLTR is robust and can withstand shocks up to 5000 g, making it suitable for harsh environments.

Applications

This accelerometer is ideal for a vast array of applications, including but not limited to:

  • Mobile phones and tablets
  • Gaming and virtual reality devices
  • Sports and health-related wearable technology
  • Navigation systems and drones
  • Anti-theft systems and smart security devices

Technical Specifications

The LIS202DLTR operates within a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. It communicates via an SPI or I2C digital interface, providing easy integration with most microcontrollers and processors. The compact package size and low profile design make it an excellent choice for space-constrained applications.

With its blend of performance, durability, and versatility, the STMicroelectronics LIS202DLTR accelerometer is an exceptional choice for developers and manufacturers seeking to incorporate reliable motion sensing into their products.

You May Also Be Interested in

Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2086 $57.7548
44+ $2.6334 $115.8696
68+ $2.5514 $173.4952
94+ $2.4682 $232.0108
122+ $2.3862 $291.1164
162+ $2.1391 $346.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess