EN
  • EN
  • DE

LIS25BATR

Part No LIS25BATR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3.85G I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Accelerometer X, Y, Z Axis ±3.85g 2.34kHz
Manufacturer STMicroelectronics
Series MEMS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFLGA
Family Name LIS25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18008-2, 497-18008-1, 497-18008-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923050-LIS25BATR
Ultra Librarian 3D Model Ultra Librarian LIS25BATR CAD Model

Description

The LIS25BATR is a state-of-the-art motion sensor from STMicroelectronics, designed to cater to the ever-evolving needs of modern technology. It is an ultra-compact, high-performance three-axis linear accelerometer that offers incredible precision with low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • High Resolution: The sensor provides high-resolution motion detection with a selectable full scale of ±2g/±4g/±8g and is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz.
  • Low Power Consumption: Designed for power-sensitive applications, the LIS25BATR operates on a supply voltage range from 1.71 V to 3.6 V, ensuring efficiency and longer battery life in portable devices.
  • Advanced Embedded Features: It includes several advanced features such as free-fall detection, motion detection, and click/double-click recognition, which provide added value by eliminating the need for additional processing in the host system.
  • Compact Design: The tiny footprint of the LIS25BATR, available in a small thin plastic land grid array package (LGA), allows it to be easily integrated into space-constrained designs, making it perfect for wearable technology, smartphones, gaming devices, and IoT applications.

Technical Specifications

  • Interface: I²C, SPI
  • Temperature range: -40°C to +85°C
  • Sensitivity tolerance: ±5%
  • Self-test capability

Applications

The LIS25BATR's versatility makes it suitable for a variety of applications. It is commonly used in:

  • Mobile devices for screen orientation and step counting
  • Impact recognition and logging for shipping and handling monitoring
  • Vibration monitoring and compensation in industrial applications
  • User interface controls in consumer electronics
  • Advanced navigation and positioning systems

With its robust design and advanced features, the LIS25BATR from STMicroelectronics is a reliable and efficient solution for any project requiring precise motion detection and measurement.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1596 $51.5960
24+ $4.2336 $101.6064
37+ $4.1013 $151.7481
51+ $3.9690 $202.4190
66+ $3.8367 $253.2222
88+ $3.4398 $302.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,997 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess