EN
  • EN
  • DE

LIS302ALB

Part No LIS302ALB
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 479
Bandwidth 2kHz
Output Type Analog Voltage
Voltage - Supply 3V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number LIS302
Standard Package 2,940 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 613794-LIS302ALB
Ultra Librarian 3D Model Ultra Librarian LIS302ALB CAD Model

Description

LIS302ALB - MEMS Motion Sensor from STMicroelectronics

The LIS302ALB is a high-performance, compact, low-power three-axis linear accelerometer belonging to the family of MEMS motion sensors from STMicroelectronics. It is specifically designed to cater to the demanding needs of mobile applications where space constraint and power efficiency are critical considerations.

This versatile sensor features a digital I2C/SPI serial interface, which ensures seamless integration with most microcontroller units (MCUs) and a simplified design process for system designers. The LIS302ALB operates within a supply voltage range of 2.16V to 3.6V, making it an ideal choice for battery-powered devices where energy conservation is paramount.

One of the key attributes of the LIS302ALB is its user-selectable full-scale output range of ±2g/±8g. This flexibility allows the device to be tuned for sensitivity based on the application's requirements, whether it is detecting subtle movements or monitoring high dynamic range motions. Additionally, the sensor incorporates high-pass filter capabilities, which are user-selectable and enable the filtration of unwanted signals, further enhancing its performance and reliability.

The LIS302ALB boasts a high level of robustness, withstanding shocks up to 10,000g, making it suitable for use in harsh environments and applications that may experience rough handling or vibrations. Its built-in self-test feature allows users to verify the functioning of the sensor after it has been assembled onto a PCB, providing an additional layer of assurance for product reliability.

STMicroelectronics has equipped the LIS302ALB with smart embedded features such as click and double-click recognition, which are particularly useful for user interface applications. These features can be used to detect tap or double-tap gestures, enabling the development of interactive devices without the need for additional hardware.

In summary, the LIS302ALB from STMicroelectronics is a versatile, durable, and power-efficient three-axis accelerometer that is well-suited for a wide range of applications, from consumer electronics to industrial monitoring systems. Its small footprint, robust design, and smart features make it an excellent choice for designers looking to add motion sensing capabilities to their products.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess