The LIS302DLTR8 is a high-performance three-axis linear accelerometer belonging to the well-known product family of MEMS motion sensors from STMicroelectronics. This compact, low-power device is designed to cater to a wide range of applications, from mobile devices to industrial monitoring systems. It offers reliable and precise motion sensing capabilities, making it an ideal choice for those looking to integrate motion detection into their projects or products.
Key Features
- Three-Axis Linear Acceleration Measurement: The sensor can measure accelerations with a full-scale range of ±2g/±8g, providing flexibility for various use cases.
- Low Power Consumption: The LIS302DLTR8 is designed for power-sensitive applications, ensuring minimal impact on battery life.
- High Sensitivity: With high-resolution measurement capabilities, it can detect even the slightest movements, making it suitable for advanced motion-based applications.
- Embedded Features: It includes several built-in functionalities such as self-test, free-fall detection, and a programmable interrupt generator that can be configured for various events.
- Compact and Robust Design: The sensor comes in a small LGA-14 package, making it easy to integrate into space-constrained designs while providing robustness against mechanical stresses.
Applications
The LIS302DLTR8's versatility allows it to be used in a wide array of applications, including:
- Mobile and handheld devices
- Gaming and virtual reality inputs
- Impact and vibration monitoring
- Anti-theft systems
- Industrial and robotics control systems
Technical Specifications
Parameter
Value
Supply Voltage
2.16V to 3.6V
Operating Temperature Range
-40°C to +85°C
Interface
I2C/SPI digital output interface
For those needing a reliable and efficient motion sensor, the LIS302DLTR8 from STMicroelectronics stands out as a top choice, offering both performance and convenience in a single package.