EN
  • EN
  • DE

EVAL-ADXL346Z

Part No EVAL-ADXL346Z
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION FOR ADXL346Z / ADXL346 series Accelerometer, 3 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Sensitivity 256LSB/g, 128LSB/g, 64LSB/g, 32LSB/g
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADXL346
Base Product Number ADXL346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-EVAL-ADXL346Z,EVAL-ADXL346Z-ND,-2735-EVAL-ADXL346Z,EVALADXL346Z
Standard Package 1
Win Source Part Number 971513-EVAL-ADXL346Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXL346Z CAD Model

Description

The EVAL-ADXL346Z is a comprehensive evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the ADXL346, a small, thin, ultralow power, 3-axis accelerometer with high resolution (13-bit) measurement at up to ±16 g. This high-performance product captures the motion of devices by measuring the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

The board is an essential tool for engineers and developers who need to integrate the ADXL346 accelerometer into their designs. It comes with all the necessary features to showcase the capabilities of this sensor. The EVAL-ADXL346Z connects to a user's system through a simple and convenient interface, which includes options for I²C or SPI serial communication. This flexibility allows the evaluation board to be used with a wide range of microcontrollers and systems.

The evaluation board is equipped with several key features that make it a versatile and user-friendly device for testing the ADXL346 accelerometer. It includes onboard voltage regulation and level shifting, which ensure compatibility with different logic levels and supply voltages. This means that the board can be used with both 3.3V and 5V systems without any additional components.

Additionally, the EVAL-ADXL346Z provides access to the accelerometer's multifunctional pins, allowing users to explore all features of the ADXL346, such as activity/inactivity detection, free-fall detection, and tap/double-tap recognition. The board's layout is designed for optimal signal integrity and ease of connection, with clearly labeled pins and a straightforward configuration.

The EVAL-ADXL346Z is accompanied by comprehensive documentation and software support provided by Analog Devices Inc., which includes example code, detailed datasheets, and a user guide to help developers get started quickly. With this evaluation board, users can rapidly prototype and test their applications, reducing development time and accelerating time-to-market for products that require reliable motion and orientation sensing.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess