EN
  • EN
  • DE

HMC252QS24

Part No HMC252QS24
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP6T NON-REFLECTIVE SWITCH, DC - 3.0 GHz | IC RF SWITCH SP6T 3GHZ 24QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP6T
Frequency Range DC ~ 3GHz
Isolation 29dB
Insertion Loss 1.3dB
Test Frequency 3GHz
P1dB 24dBm
IIP3 46dBm
Impedance 50Ohm
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number HMC252
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181164-HMC252QS24
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC252QS24 CAD Model

Description

The HMC252QS24 is a state-of-the-art non-reflective switch designed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of their Hittite Microwave series and is engineered to meet the rigorous demands of modern RF and microwave applications.

The HMC252QS24 is a single-pole, six-throw (SP6T) switch that operates over a wide frequency range from DC to 3 GHz, making it an ideal choice for versatile use in various communication systems. This switch is fabricated using a silicon, monolithic microwave integrated circuit (MMIC) process, which ensures high isolation and low insertion loss, key parameters for maintaining signal integrity in complex RF pathways.

With its non-reflective design, the HMC252QS24 minimizes signal reflections that can cause interference and degrade overall system performance. This feature, combined with its broad frequency range, makes it suitable for a wide array of applications including filter banks, multi-band radios, and military and space communication systems where high isolation and low signal distortion are critical.

The HMC252QS24 is housed in a compact 24-lead QSOP surface-mount package, which allows for efficient utilization of PCB space without compromising performance. It operates over a temperature range of -55°C to +85°C, ensuring reliability and consistent performance even under harsh environmental conditions.

Key features of the HMC252QS24 include its excellent isolation of up to 45 dB and low insertion loss of 1.5 dB at 2 GHz. The switch also boasts fast switching speed, with a typical switching time of 10 ns, enabling rapid signal routing that is essential for high-speed communication systems. Furthermore, it requires a single positive control voltage from 0 to +5V, simplifying the power supply design and integration into existing systems.

In summary, the HMC252QS24 from Analog Devices Inc. is a robust, high-performance non-reflective switch that offers reliability, precision, and versatility for a variety of RF applications. Its combination of low insertion loss, high isolation, and fast switching speed makes it an excellent choice for designers seeking to optimize their RF signal chain.

You May Also Be Interested in

BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess