EN
  • EN
  • DE

DS75U-C12+T&R

Part No DS75U-C12+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 114180-DS75U-C12+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS75U-C12+T&R CAD Model

Description

Product Overview: DS75U-C12+T&R from Maxim Integrated

The DS75U-C12+T&R is a high-precision digital thermometer and thermostat from Maxim Integrated, a renowned leader in the design, manufacturing, and sale of high-performance semiconductor products. This temperature sensor provides an ideal solution for a wide range of applications that require accurate temperature monitoring and control, such as industrial systems, consumer electronics, and data centers.

Key Features

  • Accuracy: The DS75U-C12+T&R offers exceptional accuracy, with a typical accuracy of ±0.5°C over a wide temperature range.
  • Communication Interface: It utilizes a 2-wire serial interface, compatible with I²C bus, allowing for easy integration into existing systems.
  • Programmable Resolution: The device features user-selectable resolution from 9 to 12 bits, enabling trade-offs between conversion time and resolution.
  • Operating Range: This sensor operates over a supply voltage range of 2.7V to 5.5V, making it versatile for various applications.
  • Thermostat Function: It includes a programmable thermostat function with over-temperature shutdown and hysteresis settings to protect against high temperature conditions.

Applications

The DS75U-C12+T&R is suitable for a diverse array of applications, including:

  • Environmental Control Systems
  • Computer Peripherals
  • Office Electronics
  • Telecommunications
  • Medical and Healthcare Systems

Product Specifications

Parameter Value
Accuracy ±0.5°C (typical)
Resolution 9 to 12 bits (programmable)
Supply Voltage 2.7V to 5.5V
Interface I²C-compatible 2-wire serial
Package Tape & Reel (T&R)

The DS75U-C12+T&R is delivered in a tape and reel packaging format, which facilitates efficient handling and placement during the manufacturing process, making it a preferred choice for mass production environments.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess