EN
  • EN
  • DE

LM108N

Part No LM108N
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991341-LM108N
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM108N CAD Model

Description

The LM108N from STMicroelectronics is a high-performance operational amplifier designed for a wide array of analog applications. This precision device stands out for its exceptional characteristics, including low input offset voltage and high input impedance, making it ideal for high-fidelity and audio applications, as well as for use in scientific and laboratory instrumentation.

Key Features

  • Low Input Offset Voltage: The LM108N boasts a low input offset voltage, which minimizes errors in signal amplification, ensuring accuracy and stability in sensitive applications.
  • High Input Impedance: With its high input impedance, the LM108N prevents loading the source circuit, which is crucial for maintaining signal integrity, especially in high-impedance sensor interfaces and buffer amplifiers.
  • Wide Operating Voltage Range: This operational amplifier can function across a wide range of power supply voltages, providing flexibility for various circuit designs and applications.
  • Low Power Consumption: The LM108N is designed for low power consumption, which makes it suitable for battery-powered devices and energy-efficient systems.
  • Fast Settling Time: It is designed to have a fast settling time, which is essential for high-speed analog-to-digital converters (ADCs) and closed-loop control systems.

Applications

The LM108N is versatile and can be used in a variety of applications. Some of the common uses include:

  • Audio and Hi-Fi systems
  • Precision analog circuits
  • Data acquisition systems
  • Active filters and oscillators
  • Instrumentation and laboratory equipment

Product Specifications

The LM108N operational amplifier is provided in a standard DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. Its robust design ensures reliable operation even in challenging conditions, and the commitment to quality from STMicroelectronics ensures that each piece meets the highest industry standards.

For designers and engineers looking for a reliable and precise operational amplifier, the LM108N from STMicroelectronics is an excellent choice that combines performance with versatility, catering to a broad spectrum of high-precision analog applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess