EN
  • EN
  • DE

MAX4193CSA+

Part No MAX4193CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 525MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 3.5V
Maximum Output Voltage 18V (Switch)
Output Current 525mA (Switch)
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068163-MAX4193CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4193CSA+ CAD Model

Description

Maxim Integrated MAX4193CSA+ Overview

The MAX4193CSA+ is a precision, low-power, single-supply instrumentation amplifier from Maxim Integrated, designed to provide high accuracy and stability for a wide range of applications. This versatile component is well-suited for use in medical instrumentation, industrial process controls, and battery-powered equipment due to its low power consumption and single-supply operation capability.

Key Features

  • Single-Supply Operation: The MAX4193CSA+ operates from a single +2.85V to +36V supply or from dual supplies of ±1.425V to ±18V, making it extremely versatile for various application requirements.
  • Low Power Consumption: With a quiescent current of just 45μA, this instrumentation amplifier is ideal for portable and battery-powered applications where power efficiency is critical.
  • High Accuracy: It offers excellent accuracy with a gain error of only ±0.03% and a gain temperature coefficient as low as 5ppm/°C, ensuring reliable performance over a wide temperature range.
  • Adjustable Gain: The gain can be set from 1 to 10,000 with external resistors, providing flexibility to tailor the amplifier to specific signal amplification needs.
  • Rail-to-Rail Output: The output swings to within millivolts of the power supplies, maximizing dynamic range in single-supply applications.

Applications

  • Medical Instrumentation
  • Industrial Process Controls
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Portable Instrumentation

Technical Specifications

  • Package: The device comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Temperature Range: The MAX4193CSA+ is operational over the extended industrial temperature range of -40°C to +85°C.

The Maxim Integrated MAX4193CSA+ combines precision, low power, and flexibility, making it an excellent choice for designers looking to enhance the performance of their instrumentation without compromising on power efficiency or space. Whether it's for a sophisticated medical device or a rugged industrial tool, the MAX4193CSA+ stands ready to deliver reliable and precise amplification.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess