EN
  • EN
  • DE

LM158A

Part No LM158A
Manufacturer STMicroelectronics
Description Low Power Dual Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1196884-LM158A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM158A CAD Model

Description

Introducing the LM158A: A Precision Operational Amplifier from STMicroelectronics

The LM158A is a high-performance, dual operational amplifier designed by the renowned semiconductor manufacturer STMicroelectronics. This device is part of a series of operational amplifiers that are characterized by their exceptional stability and wide range of applications. The LM158A is specifically engineered to offer low power consumption and an excellent phase margin, making it an ideal choice for a vast array of electronic circuits.

Key Features

  • Low Power Consumption: The LM158A is optimized for low power operations, thereby ensuring efficiency in portable and battery-powered applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 30V, or ±1.5V to ±15V in split supply operations, providing flexibility in various circuit configurations.
  • High Gain Bandwidth: With a gain bandwidth product of 1MHz, the LM158A is capable of handling a wide range of frequencies, making it suitable for audio, filtering, and signal conditioning applications.
  • Input Offset Voltage: The device features a low input offset voltage, which minimizes errors in precision applications.
  • Large Output Voltage Swing: Outputs can swing close to the supply rails, thus maximizing the dynamic range in analog circuits.

Applications

The versatility of the LM158A allows it to be used in a multitude of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Analog Signal Processing
  • Active Filters
  • General Purpose Amplification

Reliability and Performance

STMicroelectronics is committed to delivering high-quality products, and the LM158A is no exception. It has been rigorously tested to ensure reliability and consistent performance in even the most demanding environments. Whether it's being used in industrial control systems, consumer electronics, or medical devices, the LM158A stands out as a dependable and efficient solution for your operational amplifier needs.

For detailed information, specifications, and application notes, engineers and product designers are encouraged to consult the official datasheet and technical documentation provided by STMicroelectronics.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess