The LM158P is a dual operational amplifier (op-amp) integrated circuit (IC) produced by STMicroelectronics, a leader in the semiconductor industry. This versatile component is designed for a wide array of applications, from conventional analog circuits to complex signal processing tasks.
Key Features
- Wide Power Supply Range: The LM158P can operate on a supply voltage range from 3V to 30V for single supplies or ±1.5V to ±15V for dual supplies, making it suitable for a variety of electronic applications.
- Low Power Consumption: This op-amp is optimized for low power consumption, which is critical for battery-powered devices and energy-efficient designs.
- Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is particularly useful for single-supply operations.
- Differential Input Voltage Range: Equal to the power supply voltage, this feature provides flexibility in a wide range of applications.
- Large Output Voltage Swing: Outputs can swing from 0V to Vcc - 1.5V, providing a broad dynamic range for signal amplification.
Applications
The LM158P is ideal for a host of applications, including:
- Transducer amplifiers
- DC gain blocks
- Conventional analog circuits
- All forms of analog signal processing
Quality and Reliability
STMicroelectronics ensures that the LM158P meets the highest quality and reliability standards. The device is rigorously tested and guaranteed to perform over the specified temperature range.
Package Information
The LM158P comes in a standard DIP (Dual In-line Package), which allows for easy integration into a wide range of electronic circuits. The DIP package is known for its simplicity and ease of handling, making it a popular choice for prototyping and educational purposes.
Conclusion
With its robust design, versatile features, and reliable performance, the LM158P from STMicroelectronics is an excellent choice for designers and engineers looking to implement dual operational amplifiers in their electronic projects. Its compatibility with a wide range of supply voltages and its ability to operate in various configurations make it a highly adaptable component for both simple and complex circuit designs.