EN
  • EN
  • DE

LM224W

Part No LM224W
Manufacturer STMicroelectronics
Description LOW POWER QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1197086-LM224W
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM224W CAD Model

Description

The LM224W is a versatile and robust operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. This device is part of a series of low-power quad operational amplifiers that are designed to operate from a single power supply over a wide range of voltages. The LM224W is characterized by its high gain, low power consumption, and stable performance, making it an excellent choice for a variety of electronic applications.

Key Features

  • Wide Range of Operating Voltages: The LM224W can function effectively across a voltage range of 3V to 32V for single supply operations, or ±1.5V to ±16V for dual supplies, catering to a diverse set of power requirements.
  • Low Supply Current Drain: This operational amplifier boasts a low supply current drain, which is independent of the supply voltage, making it suitable for battery-powered devices and energy-efficient applications.
  • Common Mode Input Voltage Range: The device includes a common mode input voltage range that goes from ground level to Vcc-1.5V, providing the flexibility needed for direct sensing near ground.
  • Differential Input Voltage Range: Equipped with a differential input voltage range equal to the power supply voltage, the LM224W ensures reliable performance under varying conditions.
  • Low Input Bias and Offset Currents: The operational amplifier features low input bias and offset currents, which enhances the accuracy of the amplification process and reduces errors.
  • Output Short-Circuit Protection: Built-in output short-circuit protection safeguards the IC from potential damage due to faults or incorrect wiring.
  • Internal Frequency Compensation: The LM224W comes with internal frequency compensation, which eliminates the need for external components and simplifies circuit design.

Applications

The LM224W operational amplifier is ideal for a broad spectrum of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • All the conventional operational amplifier circuits
  • Battery-powered devices
  • Power supplies
  • Industrial equipment

With its combination of features, the LM224W from STMicroelectronics is a reliable and efficient solution for designers looking to enhance the performance of their electronic circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess